Keystone Electronics Corp. Binding Head Screw 9443

Description
Part Number: 9443 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9443 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9443 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9443
Binding Head Screw 9443
Part Number: 9443 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9443

  • Length: .250 [6.4]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9443-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9443-ND
Machine Screw 36-9443-ND
#8-32 Binding Head Machine Screw Slotted Drive Nylon

#8-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 8-32, 6.4Mm; Thread Size Metric Keystone - 99H9995 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 8-32, 6.4Mm; Thread Size Metric Keystone
99H9995
Screw, Binder, Nylon, 8-32, 6.4Mm; Thread Size Metric Keystone 99H9995
SCREW, BINDER, NYLON, 8-32, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted RoHS Compliant: Yes

SCREW, BINDER, NYLON, 8-32, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9443 36-9443-ND 99H9995
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 8-32, 6.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Flat Head Screw - 9511 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers