Keystone Electronics Corp. Nylon Thumb Screw 8-32 x .500" 2508

Description
Part Number: 2508 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Nylon Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 2508 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Nylon Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Thumb Screw 8-32 x .500
New Hyde Park, NY, USA
Nylon Thumb Screw 8-32 x .500"
2508
Nylon Thumb Screw 8-32 x .500" 2508
Part Number: 2508 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Nylon Thread: 8-32

Part Number: 2508

  • D Diameter: .425 (10.8)
  • Drive: Knurled
  • Hardware: No
  • Length: .500 [12.7]
  • Material: Nylon
  • Thread: 8-32
Buy Now Datasheet
Thumb Screw - 36-2508-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2508-ND
Thumb Screw 36-2508-ND
#8-32 Knob Thumb Screw Drive Nylon

#8-32 Knob Thumb Screw Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2508 36-2508-ND
Product Name Nylon Thumb Screw 8-32 x .500" Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Machine Screw, 16.00L - 29346 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
3 suppliers
Binding Head Screw - 9419 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Pan Head Screw - 9333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
#8Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Hex Socket / Allen; Slotted
Material Steel
View Details
2 suppliers