Keystone Electronics Corp. Flat Head Screw 9539

Description
Part Number: 9539 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9539 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9539 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9539
Flat Head Screw 9539
Part Number: 9539 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9539

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9539-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9539-ND
Machine Screw 36-9539-ND
#6-32 Flat Head Machine Screw Slotted Drive Nylon

#6-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 6-32, 25.4Mm; Thread Size Metric Keystone - 01J0049 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 6-32, 25.4Mm; Thread Size Metric Keystone
01J0049
Screw, Flat, Nylon, 6-32, 25.4Mm; Thread Size Metric Keystone 01J0049
SCREW, FLAT, NYLON, 6-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 6-32, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9539 36-9539-ND 01J0049
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 6-32, 25.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M3 Pan Head Screw, 25.0 L - 29318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.9843 inch (25 mm)
View Details
2 suppliers
Pan Head Screw - 9303 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers