Keystone Electronics Corp. Nylon Retaining Spacer, #8 2382

Description
Part Number: 2382 Length: .250 [6.4] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8
Request a Quote Datasheet
Description
Part Number: 2382 Length: .250 [6.4] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #8
2382
Nylon Retaining Spacer, #8 2382
Part Number: 2382 Length: .250 [6.4] Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8

Part Number: 2382

  • Length: .250 [6.4]
  • Material: Nylon
  • OD: .375 [9.5]
  • Style: Retaining Spacer
  • Thread: #8
Buy Now Datasheet
Board Spacers, Standoffs - 36-2382-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2382-ND
Board Spacers, Standoffs 36-2382-ND
"Round Spacer Unthreaded #8 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2382 36-2382-ND
Product Name Nylon Retaining Spacer, #8 Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers