Nylon hinged retaining spacers for #6 screws, with a clear hole of 0.198 inch (5.0 mm) and an outer diameter of 0.312 inch (7.9 mm), are designed to slide onto and retain the screw shank for pre-assembly applications. The spacer has a length of 0.375 inch (9.5 mm) and is made of nylon with brass, ASTM-B16, zinc-plated, and yellow chromate components.
Part Number: 2363
"Round Spacer Unthreaded #6 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #6
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2363 | 36-2363-ND | 2363 |
| Product Name | Nylon Retaining Spacer, #6 | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Spacer; Round | Spacer; Round | Standoff |
| Mounting | Retaining; Threaded | Retaining | |
| Material | Plastic; Nylon or Polyamide | Nylon or Polyamide |