Keystone Electronics Corp. Molded 9 Volt T Style Strap-6" Leads 236-M

Description
Part Number: 236-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote
Description
Part Number: 236-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 236-M is a molded 9 volt battery strap with 6.00 inch (152 mm) wire leads, designed for secure, shielded connection to 9 volt battery snaps. It features brass contacts nickel-plated, an ABS molded base measuring 1.000 inch by 0.532 inch (25.4 mm × 13.5 mm), and #26 AWG tinned copper wires with PVC insulation, stripped 0.250 inch (6.4 mm) at the ends. The wires meet UL/CSA 1007 standards and are rated for 300 V and +176°F (+80°C). The strap includes integral wire lead strain relief and is intended for rugged applications. A tolerance of ±0.250 inch (±6.4 mm) applies to lead length.

Datasheet Summary
Powered by GS/AI

The 236-M is a molded 9 volt battery strap with 6.00 inch (152 mm) wire leads, designed for secure, shielded connection to 9 volt battery snaps. It features brass contacts nickel-plated, an ABS molded base measuring 1.000 inch by 0.532 inch (25.4 mm × 13.5 mm), and #26 AWG tinned copper wires with PVC insulation, stripped 0.250 inch (6.4 mm) at the ends. The wires meet UL/CSA 1007 standards and are rated for 300 V and +176°F (+80°C). The strap includes integral wire lead strain relief and is intended for rugged applications. A tolerance of ±0.250 inch (±6.4 mm) applies to lead length.

Suppliers

Company
Product
Description
Supplier Links
Molded 9 Volt T Style Strap-6
New Hyde Park, NY, USA
Molded 9 Volt T Style Strap-6" Leads
236-M
Molded 9 Volt T Style Strap-6" Leads 236-M
Part Number: 236-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap

Part Number: 236-M

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-236-M-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-236-M-ND
Battery Holders, Clips, Contacts 36-236-M-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 236-M 36-236-M-ND
Product Name Molded 9 Volt T Style Strap-6" Leads Battery Holders, Clips, Contacts
Type Plastic Holder Battery Snaps
Material ABS
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

2/3A Battery Holder, PC - 131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-109-2-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-110-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Polarized THM Holder for AAA Battery w/ coil spring - 1075 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers