Keystone Electronics Corp. For 2 D Cell-All Contacts Insulated 2176

Description
Part Number: 2176 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 2176 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2176* is a dual-cell steel battery holder with phenolic base, designed for two D-size cells with all contacts insulated, featuring brass contacts with nickel plating and brass solder lugs with tin plating. It maintains constant spring tension for low contact resistance and is suited for applications involving shock or vibration. The holder is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 2176* is a dual-cell steel battery holder with phenolic base, designed for two D-size cells with all contacts insulated, featuring brass contacts with nickel plating and brass solder lugs with tin plating. It maintains constant spring tension for low contact resistance and is suited for applications involving shock or vibration. The holder is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
For 2 D Cell-All Contacts Insulated - 2176 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 2 D Cell-All Contacts Insulated
2176
For 2 D Cell-All Contacts Insulated 2176
Part Number: 2176 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 2176

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2176-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2176-ND
Battery Holders, Clips, Contacts 36-2176-ND
Battery Holder (Open) D 2 Cell Solder Lug

Battery Holder (Open) D 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 59K0348 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
59K0348
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 59K0348
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:D Batteries RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2176 36-2176-ND 59K0348
Product Name For 2 D Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, D, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AAA Cell Holder with PC connector - 2482CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
2 C Cell Holder, Series Connection - 149 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Locking Coin Cell Holder for CR1632 - 2897 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Dual Holder for 18350 Cell w/ coil spring - 1137 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Number of Cells 0
View Details
2 suppliers