Keystone Electronics Corp. 1 AAA Cell Holder, PC 2466

Description
Part Number: 2466 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2466 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 2466 is a PC mount AAA cell holder designed for efficient battery installation and removal. It features PC pins that eliminate the need for wiring, allowing for direct soldering to printed circuit boards, which is beneficial for compact applications. The holder includes a ribbon that wraps under the battery, facilitating easy removal by pulling on the ribbon. Constructed from polypropylene, the holder is equipped with coil spring contacts that adjust to different battery lengths, ensuring a secure fit and low contact resistance. It is designed to withstand shock and vibration, making it suitable for various applications. The holder is compatible with AAA batteries and is referenced by multiple standards including NEDA 24A, 24F, and ANSI 24A. Overall, the 2466 cell holder provides a reliable solution for projects requiring a single AAA battery, with options for custom designs available upon request.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 2466 is a PC mount AAA cell holder designed for efficient battery installation and removal. It features PC pins that eliminate the need for wiring, allowing for direct soldering to printed circuit boards, which is beneficial for compact applications. The holder includes a ribbon that wraps under the battery, facilitating easy removal by pulling on the ribbon. Constructed from polypropylene, the holder is equipped with coil spring contacts that adjust to different battery lengths, ensuring a secure fit and low contact resistance. It is designed to withstand shock and vibration, making it suitable for various applications. The holder is compatible with AAA batteries and is referenced by multiple standards including NEDA 24A, 24F, and ANSI 24A. Overall, the 2466 cell holder provides a reliable solution for projects requiring a single AAA battery, with options for custom designs available upon request.

Suppliers

Company
Product
Description
Supplier Links
1 AAA Cell Holder, PC - 2466 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 AAA Cell Holder, PC
2466
1 AAA Cell Holder, PC 2466
Part Number: 2466 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2466

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 2794959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 50 x 13 x 12.7mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Spring Steel

Keeps batteries organised and protected. Withstands shock and vibration
Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries
For Battery Size = AAA
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 50 x 13 x 12.7mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-2466-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2466-ND
Battery Holders, Clips, Contacts 36-2466-ND
Battery Holder (Open) AAA 1 Cell PC Pin

Battery Holder (Open) AAA 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 1Aaa, Through Hole; Battery Sizes Accepted Keystone - 16F1095 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1Aaa, Through Hole; Battery Sizes Accepted Keystone
16F1095
Battery Holder, 1Aaa, Through Hole; Battery Sizes Accepted Keystone 16F1095
BATTERY HOLDER, 1AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 1AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2466 2794959 36-2466-ND 16F1095
Product Name 1 AAA Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, 1Aaa, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-288-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
For 3 C Cells-All Contacts Insulated - 2195 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Dual 2/3A Battery Holder w/ solder lugs - 1120 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3021-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers