Keystone Electronics Corp. Battery Clip, AAAA Cell, Steel 251

Description
Part Number: 251 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: SMT/Rivet Type: Clip Clamping Dia Range: .300 [7.9] to .375 [9.5]
Request a Quote
Description
Part Number: 251 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: SMT/Rivet Type: Clip Clamping Dia Range: .300 [7.9] to .375 [9.5]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Battery clip for AAAA cells, made of steel with nickel plating, designed for single-cell applications with a clamping diameter range of 7.5 to 8.5 mm. Features an anti-rotation tab and is intended for mounting in non-metallic battery compartments.

Datasheet Summary
Powered by GS/AI

Battery clip for AAAA cells, made of steel with nickel plating, designed for single-cell applications with a clamping diameter range of 7.5 to 8.5 mm. Features an anti-rotation tab and is intended for mounting in non-metallic battery compartments.

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, AAAA Cell, Steel - 251 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip, AAAA Cell, Steel
251
Battery Clip, AAAA Cell, Steel 251
Part Number: 251 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: SMT/Rivet Type: Clip Clamping Dia Range: .300 [7.9] to .375 [9.5]

Part Number: 251

  • # of Cells: 1
  • Cell Size: AAAA, A27
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: SMT/Rivet
  • Type: Clip
  • Clamping Dia Range: .300 [7.9] to .375 [9.5]
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-251-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-251-ND
Battery Holders, Clips, Contacts 36-251-ND
Battery Holder Clip (No Contacts) AAAA 1 Cell

Battery Holder Clip (No Contacts) AAAA 1 Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 251 36-251-ND
Product Name Battery Clip, AAAA Cell, Steel Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for 18350 Battery - 1095P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1076-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Mounting Solder Lugs
View Details
2 N or 12V Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size C
View Details