Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R 1094TR

Description
Part Number: 1094TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 1094TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1094TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R
1094TR
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R 1094TR
Part Number: 1094TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1094TR

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1094TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1094TR-ND
Battery Holders, Clips, Contacts 36-1094TR-ND
Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 2 20Mm Cells, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0404 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2 20Mm Cells, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0404
Battery Holder, 2 20Mm Cells, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0404
BATTERY HOLDER, 2 20MM CELLS, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 2 20MM CELLS, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1094TR 36-1094TR-ND 25T0404
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R Battery Holders, Clips, Contacts Battery Holder, 2 20Mm Cells, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

20mm - 21mm Dia. Battery Clip, SMT - 246 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1107-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
3 AAA Cell Holder with PC connector - 2480CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (Vibra-Fit) Holder for 2025 & 2032 Cell - 1059 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers