Keystone Electronics Corp. THM Polarized Holder for 18650 Battery 1043P

Description
Part Number: 1043P # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.
Request a Quote Datasheet
Description
Part Number: 1043P # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Polarized Holder for 18650 Battery
1043P
THM Polarized Holder for 18650 Battery 1043P
Part Number: 1043P # of Cells: 1 Cell Size: 18650 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.

Part Number: 1043P

  • # of Cells: 1
  • Cell Size: 18650
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
  • Designed for longer 18650 cells with built-in circuit protection.
Buy Now Datasheet
Battery Products - Battery Holders, Clips, Contacts - 1043P - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1043P
Battery Products - Battery Holders, Clips, Contacts 1043P
Win Source Part Number: 1365974-1043P Category: Battery Products - Battery Holders, Clips, Contacts Temperature Range - Operating: -50°C ~ 145°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: PCB, Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Holder (Open) Termination Style: PC Pin Number of Cells: 1 Height Above Board: 0.585" (14.86mm) Battery Type, Function: Cylindrical, Holder Battery Cell Size: 18650

Win Source Part Number: 1365974-1043P
Category: Battery Products - Battery Holders, Clips, Contacts
Temperature Range - Operating: -50°C ~ 145°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: PCB, Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Holder (Open)
Termination Style: PC Pin
Number of Cells: 1
Height Above Board: 0.585" (14.86mm)
Battery Type, Function: Cylindrical, Holder
Battery Cell Size: 18650

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1043P-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1043P-ND
Battery Holders, Clips, Contacts 36-1043P-ND
Battery Holder (Open) 18650 1 Cell PC Pin

Battery Holder (Open) 18650 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone - 53Y2623 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone
53Y2623
Battery Holder, 18650, Th; Battery Sizes Accepted Keystone 53Y2623
BATTERY HOLDER, 18650, TH; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 18650, TH; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1043P 1043P 36-1043P-ND 53Y2623
Product Name THM Polarized Holder for 18650 Battery Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts Battery Holder, 18650, Th; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
THM (Vertical) Holder for 20mm Cell - 1074 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6-V-0
Cell Capacity Single Cell
View Details
3 suppliers
2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2489SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
1 C Cell Holder, Polarized - 173-P - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details