Keystone Electronics Corp. 5/16 Hex Female Standoff 1821D

Description
Part Number: 1821D Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1821D Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1821D is a female threaded standoff made of aluminum with a 10-32 thread and a length of 0.750 in. (19.1 mm). It has a hex outer diameter of 0.312 in. (7.9 mm) and features a clear iridite finish. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

1821D is a female threaded standoff made of aluminum with a 10-32 thread and a length of 0.750 in. (19.1 mm). It has a hex outer diameter of 0.312 in. (7.9 mm) and features a clear iridite finish. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1821D - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1821D
5/16 Hex Female Standoff 1821D
Part Number: 1821D Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 1821D

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1821D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1821D-ND
Board Spacers, Standoffs 36-1821D-ND
"Hex Standoff Threaded #10-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #10-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1821D
Standoffs & Spacers 1821D
Standoffs & Spacers .750 Hex Fem Thrd 10-32x.312 Alum

Standoffs & Spacers .750 Hex Fem Thrd 10-32x.312 Alum

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1821D 36-1821D-ND 1821D
Product Name 5/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details
1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers