Keystone Electronics Corp. Nylon Retaining Washer 2284

Description
Part Number: 2284 Hole Size: #2 Material: Nylon OD: .203 [5.2] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 2284 Hole Size: #2 Material: Nylon OD: .203 [5.2] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2284 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2284
Nylon Retaining Washer 2284
Part Number: 2284 Hole Size: #2 Material: Nylon OD: .203 [5.2] Style: Retaining Thickness: .062 [1.6] Type: Washer

Part Number: 2284

  • Hole Size: #2
  • Material: Nylon
  • OD: .203 [5.2]
  • Style: Retaining
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2284-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2284-ND
Standard Washers 36-2284-ND
"#2 Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#2 Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2284 36-2284-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Nylon - 3195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Lockwasher - 1476 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Polarizing Washer-Black - 60 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Polarizing Washer-Black
Material Polyethylene
View Details
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers