Keystone Electronics Corp. .156 Hex, .312 L, F-F Alum Standoff 1797C

Description
Part Number: 1797C Finish/Plating: Clear Iridite Length: .312 [7.9] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1797C Finish/Plating: Clear Iridite Length: .312 [7.9] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female-threaded aluminum standoff with a hex outer diameter of 0.156 in (3.9 mm) and a length of 0.312 in (7.9 mm), threaded for 2-56 at both ends. Complies with ASTM B211 for aluminum material.

Datasheet Summary
Powered by GS/AI

Female-threaded aluminum standoff with a hex outer diameter of 0.156 in (3.9 mm) and a length of 0.312 in (7.9 mm), threaded for 2-56 at both ends. Complies with ASTM B211 for aluminum material.

Suppliers

Company
Product
Description
Supplier Links
.156 Hex, .312 L, F-F Alum Standoff - 1797C - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Hex, .312 L, F-F Alum Standoff
1797C
.156 Hex, .312 L, F-F Alum Standoff 1797C
Part Number: 1797C Finish/Plating: Clear Iridite Length: .312 [7.9] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1797C

  • Finish/Plating: Clear Iridite
  • Length: .312 [7.9]
  • Material: Aluminum
  • OD: .156 [4.0]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1797C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1797C-ND
Board Spacers, Standoffs 36-1797C-ND
"Hex Standoff Threaded #2-56 Aluminum 0.313"" (7.95mm) 5/16"""

"Hex Standoff Threaded #2-56 Aluminum 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Standoff; Standoff Material Keystone - 51B250 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
51B250
Standoff; Standoff Material Keystone 51B250
STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:7.925mm; Overall Length:7.925mm; External Width:3.962mm; Product Range:-; Hex Body Size:0.156" RoHS Compliant: Yes

STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:7.925mm; Overall Length:7.925mm; External Width:3.962mm; Product Range:-; Hex Body Size:0.156" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;2-56 Threads;Length 0.312
Fort Worth, TX, USA
Standoff;2-56 Threads;Length 0.312";OD 0.156";Aluminum Clear Iridite; Hex
70181990
Standoff;2-56 Threads;Length 0.312";OD 0.156";Aluminum Clear Iridite; Hex 70181990
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1797C
Standoffs & Spacers 1797C
Standoffs & Spacers HEX .156X.312 ALUM

Standoffs & Spacers HEX .156X.312 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1797C 36-1797C-ND 51B250 70181990 1797C
Product Name .156 Hex, .312 L, F-F Alum Standoff Board Spacers, Standoffs Standoff; Standoff Material Keystone Standoff;2-56 Threads;Length 0.312";OD 0.156";Aluminum Clear Iridite; Hex Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers