Keystone Electronics Corp. Nylon Retaining Washer 2249

Description
Part Number: 2249 "ID": .177 [4.5] Material: Nylon OD: .453 [11.5] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 2249 "ID": .177 [4.5] Material: Nylon OD: .453 [11.5] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer designed to grip the screw shank for quick assembly, with an inner diameter of 0.227 in (5.77 mm), outer diameter of 0.453 in (11.5 mm), and thickness of 0.032 in (0.81 mm), rated for screw size #10. The material is Nylon 6/6 UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer designed to grip the screw shank for quick assembly, with an inner diameter of 0.227 in (5.77 mm), outer diameter of 0.453 in (11.5 mm), and thickness of 0.032 in (0.81 mm), rated for screw size #10. The material is Nylon 6/6 UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2249 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2249
Nylon Retaining Washer 2249
Part Number: 2249 "ID": .177 [4.5] Material: Nylon OD: .453 [11.5] Style: Retaining Thickness: .032 [.81] Type: Washer

Part Number: 2249

  • "ID": .177 [4.5]
  • Material: Nylon
  • OD: .453 [11.5]
  • Style: Retaining
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2249-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2249-ND
Standard Washers 36-2249-ND
"#10 Flat, Retaining Washer 0.032"" (0.81mm) Thick Nylon"

"#10 Flat, Retaining Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2249 36-2249-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Material Nylon Nylon
Inside Diameter 0.177 inch (4.496 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3176 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
View Details
3 suppliers
Shoulder Washer - 3066 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers