Keystone Electronics Corp. For 1 D Cell 2232

Description
Part Number: 2232 # of Cells: 1 Cell Size: D Material: Steel Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2232 # of Cells: 1 Cell Size: D Material: Steel Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 2232 is a steel-based battery holder for one D cell, designed for through-hole mounting with solder lugs, featuring a phenolic base and brass contacts with nickel plating, where batteries are held under constant spring tension to ensure low contact resistance and are suitable for applications involving shock or severe vibration.

Datasheet Summary
Powered by GS/AI

Part number 2232 is a steel-based battery holder for one D cell, designed for through-hole mounting with solder lugs, featuring a phenolic base and brass contacts with nickel plating, where batteries are held under constant spring tension to ensure low contact resistance and are suitable for applications involving shock or severe vibration.

Suppliers

Company
Product
Description
Supplier Links
For 1 D Cell - 2232 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 1 D Cell
2232
For 1 D Cell 2232
Part Number: 2232 # of Cells: 1 Cell Size: D Material: Steel Mounting: THM Type: Holder

Part Number: 2232

  • # of Cells: 1
  • Cell Size: D
  • Material: Steel
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2232-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2232-ND
Battery Holders, Clips, Contacts 36-2232-ND
Battery Holder (Open) D 1 Cell PC Pin

Battery Holder (Open) D 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone - 98B8967 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
98B8967
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone 98B8967
BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site
Battery Holder; D; 1.187 in. to 1.375 in.; Steel; PC Mount; 1; PC Lug - 70182742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Steel; PC Mount; 1; PC Lug
70182742
Battery Holder; D; 1.187 in. to 1.375 in.; Steel; PC Mount; 1; PC Lug 70182742
Steel Battery Holder with PC Lug, 1.187 in. to 1.375 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. For printed circuitry they have standardized most popular holders with PC lugs.

Steel Battery Holder with PC Lug, 1.187 in. to 1.375 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
For printed circuitry they have standardized most popular holders with PC lugs.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2232 36-2232-ND 98B8967 70182742
Product Name For 1 D Cell Battery Holders, Clips, Contacts Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone Battery Holder; D; 1.187 in. to 1.375 in.; Steel; PC Mount; 1; PC Lug
Type Metal Holder Holder (Open) Metal Holder
Material Steel Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 20700 & 21700 Cell w/ coil spring - 1121 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 2 D Cell-All Contacts Insulated - 2186 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
4 C Cell Holder, Solder Lug - 196 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-295-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details