Keystone Electronics Corp. SMT Dual Holder for CR123A Cell w/ coil spring 1014

Description
Part Number: 1014 # of Cells: 2 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Description
Part Number: 1014 # of Cells: 2 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Dual Holder for CR123A Cell, part number 1014, is designed to accommodate two CR123A batteries. It features a high-temperature nylon base rated UL 94V-0, ensuring durability during soldering processes. The holder includes a coil spring that provides resilience against shock loads and is polarized to prevent incorrect battery installation, enhancing circuit protection. It operates effectively within a temperature range of -60¬?F to 293¬?F (-51°C to 145°C). The product is supplied in trays, with 25 pieces per tray, making it suitable for various applications including telecommunications and power backup systems.

Datasheet Summary
Powered by GS/AI

The SMT Dual Holder for CR123A Cell, part number 1014, is designed to accommodate two CR123A batteries. It features a high-temperature nylon base rated UL 94V-0, ensuring durability during soldering processes. The holder includes a coil spring that provides resilience against shock loads and is polarized to prevent incorrect battery installation, enhancing circuit protection. It operates effectively within a temperature range of -60¬?F to 293¬?F (-51°C to 145°C). The product is supplied in trays, with 25 pieces per tray, making it suitable for various applications including telecommunications and power backup systems.

Suppliers

Company
Product
Description
Supplier Links
SMT Dual Holder for CR123A Cell w/ coil spring - 1014 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Dual Holder for CR123A Cell w/ coil spring
1014
SMT Dual Holder for CR123A Cell w/ coil spring 1014
Part Number: 1014 # of Cells: 2 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1014

  • # of Cells: 2
  • Cell Size: CR123A
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1014-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1014-ND
Battery Holders, Clips, Contacts 36-1014-ND
Battery Holder (Open) CR123A 2 Cell SMD (SMT) Tab

Battery Holder (Open) CR123A 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1014 36-1014-ND
Product Name SMT Dual Holder for CR123A Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

20mm - 21mm Dia. Battery Clip, THM - 247 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting THM
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1107-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 2430 Cell-Tin Nickel Plate - 3006 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Auto-In) Holder for 12mm Cell-on T&R - 1072TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers