Keystone Electronics Corp. SMT holder for 7.9mm Coin Cell on T&R 2988TR

Description
Part Number: 2988TR # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
Request a Quote Datasheet
Description
Part Number: 2988TR # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT holder for 7.9mm Coin Cell on T&R - 2988TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT holder for 7.9mm Coin Cell on T&R
2988TR
SMT holder for 7.9mm Coin Cell on T&R 2988TR
Part Number: 2988TR # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder

Part Number: 2988TR

  • # of Cells: 1
  • Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT
  • Cell Size: 7.9mm Coin Cell
  • Finish/Plating: Gold Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2988TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2988TR-ND
Battery Holders, Clips, Contacts 36-2988TR-ND
Battery Retainer Coin, 7.9mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 7.9mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2988CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2988CT-ND
Battery Holders, Clips, Contacts 36-2988CT-ND
Battery Retainer Coin, 7.9mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 7.9mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2988DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2988DKR-ND
Battery Holders, Clips, Contacts 36-2988DKR-ND
Battery Retainer Coin, 7.9mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 7.9mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, 7.9Mm Hear Aid Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0414 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, 7.9Mm Hear Aid Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0414
Battery Contact, 7.9Mm Hear Aid Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0414
BATTERY CONTACT, 7.9MM HEAR AID CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 7.9mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD RoHS Compliant: Yes

BATTERY CONTACT, 7.9MM HEAR AID CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 7.9mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2988TR 36-2988TR-ND 25T0414
Product Name SMT holder for 7.9mm Coin Cell on T&R Battery Holders, Clips, Contacts Battery Contact, 7.9Mm Hear Aid Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-263-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) - 1073 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2992TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
For 4 C Cells-All Contacts Insulated - 2188 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers