Keystone Electronics Corp. For 2 C Cells 2231

Description
Part Number: 2231 # of Cells: 2 Cell Size: C Material: Steel Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2231 # of Cells: 2 Cell Size: C Material: Steel Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 2 C Cells - 2231 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 2 C Cells
2231
For 2 C Cells 2231
Part Number: 2231 # of Cells: 2 Cell Size: C Material: Steel Mounting: THM Type: Holder

Part Number: 2231

  • # of Cells: 2
  • Cell Size: C
  • Material: Steel
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2231-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2231-ND
Battery Holders, Clips, Contacts 36-2231-ND
Battery Holder (Open) C 2 Cell PC Pin

Battery Holder (Open) C 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2231 36-2231-ND
Product Name For 2 C Cells Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3021 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
Aluminum Battery Holder, NEDA 210 - 184 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1020TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-262-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details