Keystone Electronics Corp. IP65 Water Resistant Holder, 3 AA 2439

Description
Part Number: 2439 # of Cells: 3 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch
Request a Quote Datasheet
Description
Part Number: 2439 # of Cells: 3 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Water Resistant Holder, 3 AA - 2439 - Keystone Electronics Corp.
New Hyde Park, NY, USA
IP65 Water Resistant Holder, 3 AA
2439
IP65 Water Resistant Holder, 3 AA 2439
Part Number: 2439 # of Cells: 3 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch

Part Number: 2439

  • # of Cells: 3
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
  • Water Resistant to IP65 standards
  • Supplied with sealed on / off switch
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2439-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2439-ND
Battery Holders, Clips, Contacts 36-2439-ND
"Battery Holder (Covered) AA 3 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AA 3 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone - 77AH8852 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone
77AH8852
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone 77AH8852
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:24 Series

BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:24 Series

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2439 36-2439-ND 77AH8852
Product Name IP65 Water Resistant Holder, 3 AA Battery Holders, Clips, Contacts Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3021-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for AA Battery - 1015 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-180-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R - 3012TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers