Keystone Electronics Corp. For 1 D Cell-1Contact Insulated 1175

Description
Part Number: 1175 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1175 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 1 D Cell-1Contact Insulated - 1175 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 1 D Cell-1Contact Insulated
1175
For 1 D Cell-1Contact Insulated 1175
Part Number: 1175 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 1175

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1175-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1175-ND
Battery Holders, Clips, Contacts 36-1175-ND
Battery Holder (Open) D 1 Cell Solder Lug

Battery Holder (Open) D 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1175 36-1175-ND
Product Name For 1 D Cell-1Contact Insulated Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1/2AA or CR2 Cell Holder with PC connector - 2486CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) - 1083 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
4 AA Holder, Series Connection - 148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
2 N or 12V Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers