Keystone Electronics Corp. SMT Holder for 2430 Cell-Tin Nickel Plate on T&R 3006TR

Description
Part Number: 3006TR # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder
Request a Quote
Description
Part Number: 3006TR # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer designed for 24mm coin cells such as CR2430 and DL2430, with tin-nickel plating for low contact resistance and compatibility with high-temperature lead-free soldering. Features dual spring contacts for reliable battery connection and solder tails positioned for visual inspection of joints. Mounts via SMT with a tape and reel packaging format of 56mm width, 32mm pitch, and 400 units per reel. Constructed from .010 inch phosphor bronze. Designed for low-profile applications requiring minimal board space.

Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer designed for 24mm coin cells such as CR2430 and DL2430, with tin-nickel plating for low contact resistance and compatibility with high-temperature lead-free soldering. Features dual spring contacts for reliable battery connection and solder tails positioned for visual inspection of joints. Mounts via SMT with a tape and reel packaging format of 56mm width, 32mm pitch, and 400 units per reel. Constructed from .010 inch phosphor bronze. Designed for low-profile applications requiring minimal board space.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2430 Cell-Tin Nickel Plate on T&R - 3006TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2430 Cell-Tin Nickel Plate on T&R
3006TR
SMT Holder for 2430 Cell-Tin Nickel Plate on T&R 3006TR
Part Number: 3006TR # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder

Part Number: 3006TR

  • # of Cells: 1
  • Battery Reference: 2430
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3006TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3006TR-ND
Battery Holders, Clips, Contacts 36-3006TR-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3006DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3006DKR-ND
Battery Holders, Clips, Contacts 36-3006DKR-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3006CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3006CT-ND
Battery Holders, Clips, Contacts 36-3006CT-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3006TR 36-3006TR-ND
Product Name SMT Holder for 2430 Cell-Tin Nickel Plate on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-180-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3021-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
5.8mm Cell Retainer, SMT- Tape and Reel - 2986TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
2 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers