Keystone Electronics Corp. 2 D Cell Holder, PC 2227

Description
Part Number: 2227 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2227 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2227 is a two-cell D-cell battery holder with PC pins, featuring an aluminum base, brass contacts with nickel plating, and brass solder lugs with tin plating. The holder is designed for printed circuit board mounting and includes a pre-connected brass jumper strap for series circuit connection. Batteries are held under constant spring tension to ensure low contact resistance.

Datasheet Summary
Powered by GS/AI

2227 is a two-cell D-cell battery holder with PC pins, featuring an aluminum base, brass contacts with nickel plating, and brass solder lugs with tin plating. The holder is designed for printed circuit board mounting and includes a pre-connected brass jumper strap for series circuit connection. Batteries are held under constant spring tension to ensure low contact resistance.

Suppliers

Company
Product
Description
Supplier Links
2 D Cell Holder, PC - 2227 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 D Cell Holder, PC
2227
2 D Cell Holder, PC 2227
Part Number: 2227 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: THM Type: Holder

Part Number: 2227

  • # of Cells: 2
  • Cell Size: D
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2227-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2227-ND
Battery Holders, Clips, Contacts 36-2227-ND
Battery Holder (Open) D 2 Cell PC Pin

Battery Holder (Open) D 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone - 29C1912 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
29C1912
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone 29C1912
BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2227 36-2227-ND 29C1912
Product Name 2 D Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 C Cell- 1 Contact Grounded - 1185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Molded 9 Volt T Style Strap-6
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 11.6mm Cell-Tin Nickel Plated - 2996 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for Dual AAA Batteries - 1022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers