Keystone Electronics Corp. SMT Holder for Dual AAA Batteries 1022

Description
Part Number: 1022 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1022 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for Dual AAA Batteries - 1022 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for Dual AAA Batteries
1022
SMT Holder for Dual AAA Batteries 1022
Part Number: 1022 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1022

  • # of Cells: 2
  • Cell Size: AAA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1022-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1022-ND
Battery Holders, Clips, Contacts 36-1022-ND
Battery Holder (Open) AAA 2 Cell SMD (SMT) Tab

Battery Holder (Open) AAA 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Holder; Battery Holder,AAA (2) Cell LowProfile SMT - 70182268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Holder; Battery Holder,AAA (2) Cell LowProfile SMT
70182268
Holder; Battery Holder,AAA (2) Cell LowProfile SMT 70182268
These PCB Plastic Battery Holders are specifically designed to firmly retain “AAA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AAA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site
Battery Holder Dual, Aaa Cell, Surface Mt; Battery Sizes Accepted Keystone - 57R3957 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder Dual, Aaa Cell, Surface Mt; Battery Sizes Accepted Keystone
57R3957
Battery Holder Dual, Aaa Cell, Surface Mt; Battery Sizes Accepted Keystone 57R3957
BATTERY HOLDER DUAL, AAA CELL, SURFACE MT; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:AAA Batteries & Mfg. Part No. 1022C Retainer Cover RoHS Compliant: Yes

BATTERY HOLDER DUAL, AAA CELL, SURFACE MT; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:AAA Batteries & Mfg. Part No. 1022C Retainer Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1022 36-1022-ND 70182268 57R3957
Product Name SMT Holder for Dual AAA Batteries Battery Holders, Clips, Contacts Holder; Battery Holder,AAA (2) Cell LowProfile SMT Battery Holder Dual, Aaa Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Plastic Holder
Material Nylon- High Temp UL 94 V-0 Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-263-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
SMT Holder for 2/3A Battery on T&R - 1018TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Dual Holder for CR123A Cell - 1079 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Top Loading Holder for (1) 2477 Cell - 1009 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers