The 1098P is a surface-mount polarized battery holder designed for dual 18350 lithium-ion cells, featuring a high-temperature Nylon 46 housing rated UL 94V-0 and stainless steel contacts with gold flash plating. The holder ensures proper battery polarity alignment and secure retention without tools. Its dimensions are 1.778 inches [45.2 mm] in length, 1.378 inches [35.0 mm] in width, and 0.250 inches [6.3 mm] in height, with mounting holes at four positions for PCB attachment. Operating temperature ranges from -51°C to +145°C. Packaging is 50 pieces per tray.
Part Number: 1098P
Battery Holder (Open) 18350 2 Cell SMD (SMT) Tab
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 1098P | 36-1098P-ND |
| Product Name | Polarized SMT Holder for Dual 18350 Batteries | Battery Holders, Clips, Contacts |
| Type | Plastic Holder | Holder (Open) |
| Material | Nylon- High Temp UL 94 V-0 | |
| Cell Capacity | Multiple Cell | Multiple Cell |