Keystone Electronics Corp. 2 AAA Holder, Solder Lug 138

Description
Part Number: 138 # of Cells: 2 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 138 # of Cells: 2 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AAA Holder, Solder Lug - 138 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AAA Holder, Solder Lug
138
2 AAA Holder, Solder Lug 138
Part Number: 138 # of Cells: 2 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 138

  • # of Cells: 2
  • Cell Size: AAA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-138-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-138-ND
Battery Holders, Clips, Contacts 36-138-ND
Battery Holder (Open) AAA 2 Cell Solder Lug

Battery Holder (Open) AAA 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone - 35F1586 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone
35F1586
Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone 35F1586
BATTERY HOLDER, AAA, PANEL; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AAA, PANEL; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 138 36-138-ND 35F1586
Product Name 2 AAA Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, Aaa, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Holder for dual 26650 Batteries w/ Solder Tail - 1109 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2980CT-ND - DigiKey
Specs
Type Coin Cell Holder; Retainer
Cell Capacity Single Cell
Number of Cells 1
View Details
Premium 9 Volt Strap-I Style-6
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers