Keystone Electronics Corp.
1/4 x 1inch Length Round Phenolic Spacer
1494
Description
Part Number: 1494
Hole Size: #8, M4
Length: 1.000 [25.4]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1494
Hole Size: #8, M4
Length: 1.000 [25.4]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Suppliers
1/4 x 1inch Length Round Phenolic Spacer
1494
Part Number: 1494
Hole Size: #8, M4
Length: 1.000 [25.4]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: 1494
- Hole Size: #8, M4
- Length: 1.000 [25.4]
- Material: Phenolic
- OD: .250 [6.4]
- Shape: Round
- Style: Spacer
- Type: Clear Hole Spacers
- No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
1494 |
|
Product Name
|
1/4 x 1inch Length Round Phenolic Spacer |
|
Type & Shape
|
Spacer; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
5 suppliers