Keystone Electronics Corp. 1/4 Hex Female Standoff 2215

Description
Part Number: 2215 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2215 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2215
1/4 Hex Female Standoff 2215
Part Number: 2215 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 2215

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2215-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2215-ND
Board Spacers, Standoffs 36-2215-ND
"Hex Standoff Threaded #8-32 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #8-32 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Fort Worth, TX, USA
Standoff; 8-32; Aluminum; Hex; Iridite
70182588
Standoff; 8-32; Aluminum; Hex; Iridite 70182588
Threaded Standoff, Aluminum Material, Irridite Finish, Round Shape 1⁄4 in. to 2 in. length Thread size 4-40, 6-32, 8-32 are available. QQ-A-225⁄3 (aluminum), MIL-C-5541 (finish) standards.

Threaded Standoff, Aluminum Material, Irridite Finish, Round Shape

  • 1⁄4 in. to 2 in. length
    Thread size 4-40, 6-32, 8-32 are available. QQ-A-225⁄3 (aluminum), MIL-C-5541 (finish) standards.
Supplier's Site
Standoff; 8-32; Aluminum; Hex; Iridite - 70182135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 8-32; Aluminum; Hex; Iridite
70182135
Standoff; 8-32; Aluminum; Hex; Iridite 70182135
Standoff; 8-32; Aluminum; Hex; Iridite

Standoff; 8-32; Aluminum; Hex; Iridite

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2215
Standoffs & Spacers 2215
Standoffs & Spacers HEX .250X.250 ALUM

Standoffs & Spacers HEX .250X.250 ALUM

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone - 62W5628 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone
62W5628
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone 62W5628
SPACER/STANDOFF, HEX, AL, 6.4MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2215 36-2215-ND 70182588 2215 62W5628
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff; 8-32; Aluminum; Hex; Iridite Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Swage Standoff - 1608-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers