Keystone Electronics Corp. 1/4 Hex Female Standoff 1825

Description
Part Number: 1825 Finish/Plating: Clear Iridite Length: 2.500 [63.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1825 Finish/Plating: Clear Iridite Length: 2.500 [63.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1825 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1825
1/4 Hex Female Standoff 1825
Part Number: 1825 Finish/Plating: Clear Iridite Length: 2.500 [63.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1825

  • Finish/Plating: Clear Iridite
  • Length: 2.500 [63.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1825-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1825-ND
Board Spacers, Standoffs 36-1825-ND
"Hex Standoff Threaded #6-32 Aluminum 2.500"" (63.50mm) 2 1/2"""

"Hex Standoff Threaded #6-32 Aluminum 2.500"" (63.50mm) 2 1/2"""

Buy Now Datasheet
Standoff, Threaded; 6-32; 2.5 in.; 0.187 in.; Hex; Brass, Aluminum; - 70181850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; 6-32; 2.5 in.; 0.187 in.; Hex; Brass, Aluminum;
70181850
Standoff, Threaded; 6-32; 2.5 in.; 0.187 in.; Hex; Brass, Aluminum; 70181850
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1825
Standoffs & Spacers 1825
Standoffs & Spacers HEX .250X2.50 ALUM

Standoffs & Spacers HEX .250X2.50 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1825 36-1825-ND 70181850 1825
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, Threaded; 6-32; 2.5 in.; 0.187 in.; Hex; Brass, Aluminum; Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1752-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers