Keystone Electronics Corp. 3/16 Hex Female Standoff 1656B

Description
Part Number: 1656B Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1656B Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1656B - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1656B
3/16 Hex Female Standoff 1656B
Part Number: 1656B Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1656B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1656B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1656B-ND
Board Spacers, Standoffs 36-1656B-ND
"Hex Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff, hex f/f, brass zinc plate, 1 in length, 4-40 thread, 3/16 OD - 70182121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, hex f/f, brass zinc plate, 1 in length, 4-40 thread, 3/16 OD
70182121
Standoff, hex f/f, brass zinc plate, 1 in length, 4-40 thread, 3/16 OD 70182121
Standoff, hex f/f, brass zinc plate, 1 in length, 4-40 thread, 3/16 OD

Standoff, hex f/f, brass zinc plate, 1 in length, 4-40 thread, 3/16 OD

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1656B
Standoffs & Spacers 1656B
Standoffs & Spacers HEX .187X1.00 ZBRASS

Standoffs & Spacers HEX .187X1.00 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1656B 36-1656B-ND 70182121 1656B
Product Name 3/16 Hex Female Standoff Board Spacers, Standoffs Standoff, hex f/f, brass zinc plate, 1 in length, 4-40 thread, 3/16 OD Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers