Keystone Electronics Corp. 1/4 Hex Female Standoff 2214

Description
Part Number: 2214 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2214 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2214
1/4 Hex Female Standoff 2214
Part Number: 2214 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 2214

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 2214 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2214
THREADED STANDOFF 2214
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-2214-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2214-ND
Board Spacers, Standoffs 36-2214-ND
"Hex Standoff Threaded #6-32 Aluminum 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #6-32 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone - 89F1929 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone
89F1929
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone 89F1929
SPACER/STANDOFF, HEX, AL, 6.4MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2214
Standoffs & Spacers 2214
Standoffs & Spacers HEX .250X2.00 ALUM

Standoffs & Spacers HEX .250X2.00 ALUM

Buy Now Datasheet
Standoff, Threaded; #6-32; 2 in.; 0.25 in.; Hex; Aluminum; - 70181900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #6-32; 2 in.; 0.25 in.; Hex; Aluminum;
70181900
Standoff, Threaded; #6-32; 2 in.; 0.25 in.; Hex; Aluminum; 70181900
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2214 2214 36-2214-ND 89F1929 2214 70181900
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone Standoffs & Spacers Standoff, Threaded; #6-32; 2 in.; 0.25 in.; Hex; Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1856 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2088 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
6 suppliers
5/32 Hex Swage Standoff - 1731-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers