Keystone Electronics Corp. Slimline Tension Fit Nylon PCB Support 1929A

Description
Part Number: 1929A Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote
Description
Part Number: 1929A Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1929A is a slim-line tension-fit nylon PCB spacer designed to electrically insulate and support printed circuit boards. It permanently attaches to a chassis up to 0.070 inch (1.78 mm) thick and tension-fits to a PCB up to 0.062 inch (1.57 mm) thick, allowing easy removal for repairs. The spacer has a length of 0.500 inch (12.7 mm) and fits a 0.156 inch (4.0 mm) diameter mounting hole. Made of Nylon 6/6 with UL 94V-0 flame retardant rating, it requires no tools for installation and minimizes board space usage.

Datasheet Summary
Powered by GS/AI

The 1929A is a slim-line tension-fit nylon PCB spacer designed to electrically insulate and support printed circuit boards. It permanently attaches to a chassis up to 0.070 inch (1.78 mm) thick and tension-fits to a PCB up to 0.062 inch (1.57 mm) thick, allowing easy removal for repairs. The spacer has a length of 0.500 inch (12.7 mm) and fits a 0.156 inch (4.0 mm) diameter mounting hole. Made of Nylon 6/6 with UL 94V-0 flame retardant rating, it requires no tools for installation and minimizes board space usage.

Suppliers

Company
Product
Description
Supplier Links
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Tension Fit Nylon PCB Support
1929A
Slimline Tension Fit Nylon PCB Support 1929A
Part Number: 1929A Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit

Part Number: 1929A

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Tension Fit
Buy Now Datasheet
Board Supports - 36-1929A-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1929A-ND
Board Supports 36-1929A-ND
"Board Support Snap Fit / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Fit / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1929A 36-1929A-ND
Product Name Slimline Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
5/32 Round Swage Standoff - 1591-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers