Keystone Electronics Corp. 1/4 Hex Swage Standoff 1758-2

Description
Part Number: 1758-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Description
Part Number: 1758-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1758-2 is a 6-32 threaded swage standoff with a height above panel of 0.500 in (12.7 mm), an outer diameter of 0.187 in (4.7 mm), and a hex shape. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 in (1.57 mm) thick or greater. The mounting hole diameter is 0.213 in (5.4 mm) with a tolerance of +0.003/-0.000 in.

Datasheet Summary
Powered by GS/AI

1758-2 is a 6-32 threaded swage standoff with a height above panel of 0.500 in (12.7 mm), an outer diameter of 0.187 in (4.7 mm), and a hex shape. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 in (1.57 mm) thick or greater. The mounting hole diameter is 0.213 in (5.4 mm) with a tolerance of +0.003/-0.000 in.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1758-2
1/4 Hex Swage Standoff 1758-2
Part Number: 1758-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1758-2

  • Finish/Plating: Nickel Plate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1758-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1758-2-ND
Board Spacers, Standoffs 36-1758-2-ND
"Hex Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1758-2
Standoffs & Spacers 1758-2
Standoffs & Spacers 6-32 SWAGE STANDOFF

Standoffs & Spacers 6-32 SWAGE STANDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1758-2 36-1758-2-ND 1758-2
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1548D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1450E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers