Keystone Electronics Corp. DL223 -6V Battery Holder, PC 224

Description
Part Number: 224 # of Cells: 1 Battery Reference: DL223A, ANSI 5024LC,IEC CR-P2 Cell Size: 6 Volt Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 224 # of Cells: 1 Battery Reference: DL223A, ANSI 5024LC,IEC CR-P2 Cell Size: 6 Volt Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DL223 -6V Battery Holder, PC - 224 - Keystone Electronics Corp.
New Hyde Park, NY, USA
DL223 -6V Battery Holder, PC
224
DL223 -6V Battery Holder, PC 224
Part Number: 224 # of Cells: 1 Battery Reference: DL223A, ANSI 5024LC,IEC CR-P2 Cell Size: 6 Volt Material: Aluminum Mounting: THM Type: Holder

Part Number: 224

  • # of Cells: 1
  • Battery Reference: DL223A, ANSI 5024LC,IEC CR-P2
  • Cell Size: 6 Volt
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-224-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-224-ND
Battery Holders, Clips, Contacts 36-224-ND
Battery Holder (Open) CR-P2 1 Cell PC Pin

Battery Holder (Open) CR-P2 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 224 36-224-ND
Product Name DL223 -6V Battery Holder, PC Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2981TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
THM Polarized Holder for Dual 18650 Batteries - 1049P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell - 1066 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6-V-0
Cell Capacity Single Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-243-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details