Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R 1061TR

Description
Part Number: 1061TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 1061TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R
1061TR
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R 1061TR
Part Number: 1061TR # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1061TR

  • # of Cells: 1
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1061TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1061TR-ND
Battery Holders, Clips, Contacts 36-1061TR-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1061CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1061CT-ND
Battery Holders, Clips, Contacts 36-1061CT-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1061DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1061DKR-ND
Battery Holders, Clips, Contacts 36-1061DKR-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Holder, 20Mm Dia, Smd; Battery Sizes Accepted Keystone - 98B8757 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Holder, 20Mm Dia, Smd; Battery Sizes Accepted Keystone
98B8757
Coin Cell Holder, 20Mm Dia, Smd; Battery Sizes Accepted Keystone 98B8757
COIN CELL HOLDER, 20MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

COIN CELL HOLDER, 20MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1061TR 36-1061TR-ND 98B8757
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R Battery Holders, Clips, Contacts Coin Cell Holder, 20Mm Dia, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMT Holder for 2/3A Battery - 1100 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
IP65 Water Resistant Holder, 4 AA - 2440 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder Cover for AA Battery - 1028C - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Size AA; AA
View Details
2 suppliers
3 AAA Cell Holder with PC connector - 2480CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers