Keystone Electronics Corp. THM Holder for 6.8mm Cell-Tin Nickel Plated 2999

Description
Part Number: 2999 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2999 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 6.8mm Cell-Tin Nickel Plated
2999
THM Holder for 6.8mm Cell-Tin Nickel Plated 2999
Part Number: 2999 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 2999

  • # of Cells: 1
  • Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT
  • Cell Size: 6.8mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2999-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2999-ND
Battery Holders, Clips, Contacts 36-2999-ND
Battery Retainer Coin, 6.8mm 1 Cell PC Pin

Battery Retainer Coin, 6.8mm 1 Cell PC Pin

Buy Now Datasheet
Battery Retainer, 6.8Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 95M2127 - Newark, An Avnet Company
Chicago, IL, United States
Battery Retainer, 6.8Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
95M2127
Battery Retainer, 6.8Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 95M2127
BATTERY RETAINER, 6.8MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:Through Hole; For Use With:Coin Cell - 6.8mmRoHS Compliant: Yes

BATTERY RETAINER, 6.8MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:Through Hole; For Use With:Coin Cell - 6.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2999 36-2999-ND 95M2127
Product Name THM Holder for 6.8mm Cell-Tin Nickel Plated Battery Holders, Clips, Contacts Battery Retainer, 6.8Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

 - 2050063 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Multiple Cell
Mounting Snap Terminals
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-118CT-ND - DigiKey
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-2983TR-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers