Keystone Electronics Corp. IP65 Water Resistant Holder, 2 AA 2438

Description
Part Number: 2438 # of Cells: 2 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch
Request a Quote Datasheet
Description
Part Number: 2438 # of Cells: 2 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Water Resistant Holder, 2 AA - 2438 - Keystone Electronics Corp.
New Hyde Park, NY, USA
IP65 Water Resistant Holder, 2 AA
2438
IP65 Water Resistant Holder, 2 AA 2438
Part Number: 2438 # of Cells: 2 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch

Part Number: 2438

  • # of Cells: 2
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
  • Water Resistant to IP65 standards
  • Supplied with sealed on / off switch
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2438-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2438-ND
Battery Holders, Clips, Contacts 36-2438-ND
"Battery Holder (Covered) AA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone - 77AH8851 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone
77AH8851
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone 77AH8851
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:24 Series

BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:24 Series

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2438 36-2438-ND 77AH8851
Product Name IP65 Water Resistant Holder, 2 AA Battery Holders, Clips, Contacts Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 3 D Cell-All Contacts Insulated - 2199 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-272-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
Aluminum Battery Holder, NEDA 208 - 166 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
Holder for dual 26650 Batteries w/ Solder Tail - 1109 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
3 suppliers