Keystone Electronics Corp. Titanium SHCS 6-32 x .312 Long 21605

Description
Part Number: 21605 Drive: Socket Length: .312 [7.9] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21605 Drive: Socket Length: .312 [7.9] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 6-32 x .312 Long - 21605 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 6-32 x .312 Long
21605
Titanium SHCS 6-32 x .312 Long 21605
Part Number: 21605 Drive: Socket Length: .312 [7.9] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18

Part Number: 21605

  • Drive: Socket
  • Length: .312 [7.9]
  • Material: Titanium - Grade 2
  • Thread: 6-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21605-ND - DigiKey
Thief River Falls, MN, United States
#6-32 Cheese Head Bolt Hex Drive Titanium

#6-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21605 36-21605-ND
Product Name Titanium SHCS 6-32 x .312 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Machine Screw, 12.00L - 29344 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9903 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .312 Long - 21205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers