Keystone Electronics Corp. Binding Head Screw 9421

Description
Part Number: 9421 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9421 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9421 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9421
Binding Head Screw 9421
Part Number: 9421 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9421

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9421-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9421-ND
Machine Screw 36-9421-ND
#8-32 Binding Head Machine Screw Slotted Drive Steel

#8-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9421 36-9421-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw, Black Ox-.125
Specs
Material Steel
Finish Black Oxide
Length 0.2500 inch (6.35 mm)
View Details
Pan Head Screw - 9321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
#10Self Tapping Screw-.375
Keystone Electronics Corp.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
Flat Head Screw - 9511 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers