Phillips drive pan head machine screws in stainless steel with a 0.500 inch (12.7 mm) length and 6-32 thread, designed for use in wood, fiberglass, and metal applications where machine thread inserts are not provided.
Part Number: 9577
#6 Hex Head Sheet Metal Screw Slotted Drive Steel
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 9577 | 36-9577-ND |
| Product Name | #6Self Tapping Screw-.500" length | Sheet Metal Screw |
| Screw Type | Self Drilling / Thread Cutting Screw | Sheet Metal Screw |
| Standard Drives | Slotted | Slotted |
| Material | Steel | Steel |
| Length | 0.5000 inch (12.7 mm) |