Keystone Electronics Corp. 1/2AA Battery Holder w/ solder lugs 1117

Description
Part Number: 1117 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 1117 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1117 is a single-cell holder designed for 1/2 AA lithium batteries, featuring solder lugs for through-hole mounting. It has a housing of high-temperature nylon with UL 94V-0 rating, and its contacts are phosphor bronze with tin-nickel plating. Dimensions are 0.612 in width, 0.603 in height, and 1.360 in length, with a maximum battery-to-battery spacing of 0.265 in. The holder is compatible with Energizer 544, Duracell PX28L, Kodak K28A, Saft LCP3, Maxell 4LR44, and Sanyo CR14250SE cells. It supports operating temperatures from -60°F to 293°F (-51°C to 145°C).

Datasheet Summary
Powered by GS/AI

The 1117 is a single-cell holder designed for 1/2 AA lithium batteries, featuring solder lugs for through-hole mounting. It has a housing of high-temperature nylon with UL 94V-0 rating, and its contacts are phosphor bronze with tin-nickel plating. Dimensions are 0.612 in width, 0.603 in height, and 1.360 in length, with a maximum battery-to-battery spacing of 0.265 in. The holder is compatible with Energizer 544, Duracell PX28L, Kodak K28A, Saft LCP3, Maxell 4LR44, and Sanyo CR14250SE cells. It supports operating temperatures from -60°F to 293°F (-51°C to 145°C).

Suppliers

Company
Product
Description
Supplier Links
1/2AA Battery Holder w/ solder lugs - 1117 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2AA Battery Holder w/ solder lugs
1117
1/2AA Battery Holder w/ solder lugs 1117
Part Number: 1117 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: Rivet Type: Holder

Part Number: 1117

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Battery Holders
Product Number 1117
Product Name 1/2AA Battery Holder w/ solder lugs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for Dual 18650 Batteries - 1049 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-270-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
4 AAA Cell Holder with PC connector - 2482CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers