Keystone Electronics Corp. Battery Holders, Clips, Contacts 204

Description
Battery Contact Spring (Leaf) Multiple Cell
Request a Quote Datasheet
Description
Battery Contact Spring (Leaf) Multiple Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-204-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-204-ND
Battery Holders, Clips, Contacts 36-204-ND
Battery Contact Spring (Leaf) Multiple Cell

Battery Contact Spring (Leaf) Multiple Cell

Buy Now Datasheet
 - 1094719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead For Battery Size = AAA, AAAA, N Single (Negative) Number of Cells = 1 Mount = Snap-In Type = Contact Dimensions = 6.4 x 9.1mm Terminal Contact Type = Leaf Spring Terminal Contact Material = Spring Steel

Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead
For Battery Size = AAA, AAAA, N Single (Negative)
Number of Cells = 1
Mount = Snap-In
Type = Contact
Dimensions = 6.4 x 9.1mm
Terminal Contact Type = Leaf Spring
Terminal Contact Material = Spring Steel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 36-204-ND 1094719
Product Name Battery Holders, Clips, Contacts
Type Contact Spring (Leaf) Contact
Unlock Full Specs
to access all available technical data

Similar Products

CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
SMT Holder for AA Battery - 1024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers