Keystone Electronics Corp. 1/4 Hex Female Standoff 1474D

Description
Part Number: 1474D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1474D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass, 8-32 thread, with a hex outer diameter of 0.250 in. (6.4 mm) and a length of 0.750 in. (19.1 mm), plated to ASTM B633 with clear iridite finish. It is RoHS compliant and manufactured to ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass, 8-32 thread, with a hex outer diameter of 0.250 in. (6.4 mm) and a length of 0.750 in. (19.1 mm), plated to ASTM B633 with clear iridite finish. It is RoHS compliant and manufactured to ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1474D
1/4 Hex Female Standoff 1474D
Part Number: 1474D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1474D

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1474D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1474D-ND
Board Spacers, Standoffs 36-1474D-ND
"Hex Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff; #8-32; 0.750 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 - 70181986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #8-32; 0.750 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633
70181986
Standoff; #8-32; 0.750 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 70181986
Standoff Hex Shaped Brass Thread size 6-32 Brass material.

Standoff Hex Shaped Brass

  • Thread size 6-32
    Brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1474D
Standoffs & Spacers 1474D
Standoffs & Spacers 1/4"X3/4"SPACER HEX

Standoffs & Spacers 1/4"X3/4"SPACER HEX

Buy Now Datasheet
Spacer, Hex, 8-32, Brass, Zinc, 0.75; Standoff Material Keystone - 62W5567 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 8-32, Brass, Zinc, 0.75; Standoff Material Keystone
62W5567
Spacer, Hex, 8-32, Brass, Zinc, 0.75; Standoff Material Keystone 62W5567
SPACER, HEX, 8-32, BRASS, ZINC, 0.75"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

SPACER, HEX, 8-32, BRASS, ZINC, 0.75"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1474D 36-1474D-ND 70181986 1474D 62W5567
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff; #8-32; 0.750 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 Standoffs & Spacers Spacer, Hex, 8-32, Brass, Zinc, 0.75; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Hex M-F Standoff - 2149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers