Keystone Electronics Corp.
Jack Screw, Black Ox-.250" Thread Length
2066
Description
Part Number: 2066
D Diameter: .187 (4.8)
Drive: Knurled
Finish/Plating: Black Oxide
Length: .437 [11.1]
Material: Steel
Shape: Round
Style: Jack Screw
Thread: 4-40
Type: Turnable
Direct Access
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 2066
D Diameter: .187 (4.8)
Drive: Knurled
Finish/Plating: Black Oxide
Length: .437 [11.1]
Material: Steel
Shape: Round
Style: Jack Screw
Thread: 4-40
Type: Turnable
Direct Access
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw, Black Ox-.250" Thread Length
2066
Part Number: 2066
D Diameter: .187 (4.8)
Drive: Knurled
Finish/Plating: Black Oxide
Length: .437 [11.1]
Material: Steel
Shape: Round
Style: Jack Screw
Thread: 4-40
Type: Turnable
Direct Access
Part Number: 2066
- D Diameter: .187 (4.8)
- Drive: Knurled
- Finish/Plating: Black Oxide
- Length: .437 [11.1]
- Material: Steel
- Shape: Round
- Style: Jack Screw
- Thread: 4-40
- Type: Turnable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
2066 |
|
Product Name
|
Jack Screw, Black Ox-.250" Thread Length |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Slotted
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Brass
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Plastic; Nylon
View Details
3 suppliers
Keystone Electronics Corp.
Standard Drives
Slotted
Material
Steel
Finish
Zinc Plated
View Details