Keystone Electronics Corp. SEMS Screw, M3 9923

Description
Part Number: 9923 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Steel Thread: M3 Type: Screw, Sems
Request a Quote Datasheet
Description
Part Number: 9923 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Steel Thread: M3 Type: Screw, Sems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw, M3 - 9923 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SEMS Screw, M3
9923
SEMS Screw, M3 9923
Part Number: 9923 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Steel Thread: M3 Type: Screw, Sems

Part Number: 9923

  • Finish/Plating: Nickel Plate
  • Length: .187 [4.74]
  • Material: Steel
  • Thread: M3
  • Type: Screw, Sems
Buy Now Datasheet
Machine Screw - 36-9923-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9923-ND
Machine Screw 36-9923-ND
M3x0.5 Binding Head Machine Screw Combination Drive Steel

M3x0.5 Binding Head Machine Screw Combination Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9923 36-9923-ND
Product Name SEMS Screw, M3 Machine Screw
Material Steel Steel
Finish Nickel Plated Nickel Plated
Length 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M3 Binding Head Screw, -4 White - 9191-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Titanium SHCS 2-56 x .375 Long - 21206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Binding Head Screw - 9407 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers