Keystone Electronics Corp. M3 Binding Head Screw, -4 White 9191-4

Description
Part Number: 9191-4 Color: White Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9191-4 Color: White Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Binding Head Screw, -4 White - 9191-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Binding Head Screw, -4 White
9191-4
M3 Binding Head Screw, -4 White 9191-4
Part Number: 9191-4 Color: White Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine

Part Number: 9191-4

  • Color: White
  • Length: 6mm [2.36]
  • Material: Brass
  • Style: Binding Head
  • Thread: M3
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9191-4-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9191-4-ND
Machine Screw 36-9191-4-ND
M3x0.5 Binding Head Machine Screw Combination Drive Brass

M3x0.5 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9191-4 36-9191-4-ND
Product Name M3 Binding Head Screw, -4 White Machine Screw
Screw Type Machine Screw Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Green - 8190-6 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x .625 Long - 21910 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Titanium SHCS M4 x10mm Long - 25041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers