Keystone Electronics Corp. Titanium SHCS 6-32 x .625 Long 21610

Description
Part Number: 21610 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21610 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 6-32 x .625 Long - 21610 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 6-32 x .625 Long
21610
Titanium SHCS 6-32 x .625 Long 21610
Part Number: 21610 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18

Part Number: 21610

  • Drive: Socket
  • Length: .625 [15.9]
  • Material: Titanium - Grade 2
  • Thread: 6-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21610-ND - DigiKey
Thief River Falls, MN, United States
#6-32 Cheese Head Bolt Hex Drive Titanium

#6-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21610 36-21610-ND
Product Name Titanium SHCS 6-32 x .625 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.12 inch (28.57 mm)
View Details
2 suppliers
Volume Control Extender-.625
Specs
Material Brass
Finish Nickel Plated
Length 0.6250 inch (15.87 mm)
View Details
Flat Head Screw - 9507 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers