Keystone Electronics Corp. Binding Head Screw, 6-32, Nickel 8190-1

Description
Part Number: 8190-1 Color: Nickel Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 8190-1 Color: Nickel Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A brass, nickel-plated binding head machine screw with a 6-32 thread and a length of 0.250 inches (6.4 mm), featuring a painted colored head for visual identification.

Datasheet Summary
Powered by GS/AI

A brass, nickel-plated binding head machine screw with a 6-32 thread and a length of 0.250 inches (6.4 mm), featuring a painted colored head for visual identification.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw, 6-32, Nickel - 8190-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw, 6-32, Nickel
8190-1
Binding Head Screw, 6-32, Nickel 8190-1
Part Number: 8190-1 Color: Nickel Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 8190-1

  • Color: Nickel
  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-8190-1-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-8190-1-ND
Machine Screw 36-8190-1-ND
#6-32 Binding Head Machine Screw Combination Drive Brass

#6-32 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 8190-1 36-8190-1-ND
Product Name Binding Head Screw, 6-32, Nickel Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9409 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Binding Head Screw - 9428 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9505 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Jack Screw, Black Ox-.125
Specs
Material Steel
Finish Black Oxide
Length 0.2500 inch (6.35 mm)
View Details