Keystone Electronics Corp. SS Thumb Screw .437" Length 2409

Description
Part Number: 2409 D Diameter: .375 (9.5) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Style: Thumb Screw Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 2409 D Diameter: .375 (9.5) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Style: Thumb Screw Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Thumb Screw .437
New Hyde Park, NY, USA
SS Thumb Screw .437" Length
2409
SS Thumb Screw .437" Length 2409
Part Number: 2409 D Diameter: .375 (9.5) Drive: Knurled Hardware: No Length: .437 [11.1] Material: Stainless Steel Style: Thumb Screw Thread: 8-32

Part Number: 2409

  • D Diameter: .375 (9.5)
  • Drive: Knurled
  • Hardware: No
  • Length: .437 [11.1]
  • Material: Stainless Steel
  • Style: Thumb Screw
  • Thread: 8-32
Buy Now Datasheet
Thumb Screw - 36-2409-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2409-ND
Thumb Screw 36-2409-ND
#8-32 Knob Thumb Screw Drive Stainless Steel

#8-32 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2409 36-2409-ND
Product Name SS Thumb Screw .437" Length Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Clear,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Binding Head Screw - 9401 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M3 Pan Head Screw, 12.0 L - 29314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.4724 inch (12 mm)
View Details
2 suppliers
Binding Head Screw - 9446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers