Keystone Electronics Corp. For 9 Volt Cells-With Polarity washer 203-P

Description
Part Number: 203-P # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder Positive termnal has a polarizing washer
Request a Quote Datasheet
Description
Part Number: 203-P # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder Positive termnal has a polarizing washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 9 Volt Cells-With Polarity washer - 203-P - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 9 Volt Cells-With Polarity washer
203-P
For 9 Volt Cells-With Polarity washer 203-P
Part Number: 203-P # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder Positive termnal has a polarizing washer

Part Number: 203-P

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
  • Positive termnal has a polarizing washer
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-203-P-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-203-P-ND
Battery Holders, Clips, Contacts 36-203-P-ND
Battery Holder (Open) 9V 1 Cell Solder Lug

Battery Holder (Open) 9V 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 203-P 36-203-P-ND
Product Name For 9 Volt Cells-With Polarity washer Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
2 AAA Cell Holder, PC - 2468 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 1/2AA Battery - 1016 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
2 AAA Cell Densi-Pak Battery Holder with PC Connector - 2489CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers